Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4873FSBSL

Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4873FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4873FSBSL-ND
Through Hole Resistors RLR07C4873FSBSL-ND
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 487K OHM 1% 1/4W AXIAL - RLR07C4873FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1% 1/4W AXIAL
RLR07C4873FSBSL
RES 487K OHM 1% 1/4W AXIAL RLR07C4873FSBSL
RES 487Kohm 1% 1/4W AXIAL

RES 487Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4873FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4873FSBSL
Through Hole Resistors RLR07C4873FSBSL
RES 487K OHM 1% 1/4W AXIAL

RES 487K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4873FSBSL-ND RLR07C4873FSBSL RLR07C4873FSBSL
Product Name Through Hole Resistors RES 487K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details