Vishay Intertechnology, Inc. RES 4.87K OHM 1% 1/4W AXIAL RLR07C4871FSBSL

Description
RES 4.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1% 1/4W AXIAL - RLR07C4871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1% 1/4W AXIAL
RLR07C4871FSBSL
RES 4.87K OHM 1% 1/4W AXIAL RLR07C4871FSBSL
RES 4.87Kohm 1% 1/4W AXIAL

RES 4.87Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4871FSBSL-ND
Through Hole Resistors RLR07C4871FSBSL-ND
4.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4871FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4871FSBSL
Through Hole Resistors RLR07C4871FSBSL
RES 4.87K OHM 1% 1/4W AXIAL

RES 4.87K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4871FSBSL RLR07C4871FSBSL-ND RLR07C4871FSBSL
Product Name RES 4.87K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details