Vishay Intertechnology, Inc. RES 47.5 OHM 1% 1/4W AXIAL RLR07C47R5FPRSL

Description
RES 47.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1% 1/4W AXIAL - RLR07C47R5FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1% 1/4W AXIAL
RLR07C47R5FPRSL
RES 47.5 OHM 1% 1/4W AXIAL RLR07C47R5FPRSL
RES 47.5ohm 1% 1/4W AXIAL

RES 47.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C47R5FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C47R5FPRSL-ND
Through Hole Resistors RLR07C47R5FPRSL-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C47R5FPRSL RLR07C47R5FPRSL-ND
Product Name RES 47.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers