Vishay Intertechnology, Inc. RES 4.75M OHM 1% 1/4W AXIAL RLR07C4754FPRE6

Description
RES 4.75Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.75Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1% 1/4W AXIAL - RLR07C4754FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1% 1/4W AXIAL
RLR07C4754FPRE6
RES 4.75M OHM 1% 1/4W AXIAL RLR07C4754FPRE6
RES 4.75Mohm 1% 1/4W AXIAL

RES 4.75Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4754FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4754FPRE6-ND
Through Hole Resistors RLR07C4754FPRE6-ND
4.75 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4754FPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4754FPRE6
Through Hole Resistors RLR07C4754FPRE6
RES 4.75M OHM 1% 1/4W AXIAL

RES 4.75M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4754FPRE6 RLR07C4754FPRE6-ND RLR07C4754FPRE6
Product Name RES 4.75M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details