Vishay Precision Group Through Hole Resistors RLR07C4753FSB14

Description
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4753FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4753FSB14-ND
Through Hole Resistors RLR07C4753FSB14-ND
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 475K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C4753FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 475K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C4753FSB14
Res Metal Film 475K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C4753FSB14
Res Metal Film 475K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 475K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,475Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Rohs Compliant Vishay - 51C4667 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Rohs Compliant Vishay
51C4667
Resistor,metal Film,475Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Rohs Compliant Vishay 51C4667
Resistor,Metal Film,475KOhms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle RoHS Compliant: No

Resistor,Metal Film,475KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4753FSB14-ND RLR07C4753FSB14 51C4667
Product Name Through Hole Resistors Res Metal Film 475K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor,metal Film,475Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details