Vishay Intertechnology, Inc. RES 47.5K OHM 1% 1/4W AXIAL RLR07C4752FSB14

Description
RES 47.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1% 1/4W AXIAL - RLR07C4752FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 1/4W AXIAL
RLR07C4752FSB14
RES 47.5K OHM 1% 1/4W AXIAL RLR07C4752FSB14
RES 47.5Kohm 1% 1/4W AXIAL

RES 47.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4752FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4752FSB14-ND
Through Hole Resistors RLR07C4752FSB14-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay - 73K0801 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay
73K0801
Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay 73K0801
METAL FILM RESISTOR, 47.5KOHM, 250mW, 1%; Resistance:47.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47.5KOHM, 250mW, 1%; Resistance:47.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4752FSB14 RLR07C4752FSB14-ND 73K0801
Product Name RES 47.5K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers