Vishay Intertechnology, Inc. RES 47.5K OHM 1% 1/4W AXIAL RLR07C4752FRB14

Description
RES 47.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1% 1/4W AXIAL - RLR07C4752FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1% 1/4W AXIAL
RLR07C4752FRB14
RES 47.5K OHM 1% 1/4W AXIAL RLR07C4752FRB14
RES 47.5Kohm 1% 1/4W AXIAL

RES 47.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4752FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4752FRB14-ND
Through Hole Resistors RLR07C4752FRB14-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4752FRB14 RLR07C4752FRB14-ND
Product Name RES 47.5K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers