Vishay Intertechnology, Inc. RLR07C4751FSB14 RLR07C4751FSB14

Description
RLR07C4751FSB14
Request a Quote Datasheet
Description
RLR07C4751FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C4751FSB14 - RLR07C4751FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4751FSB14
RLR07C4751FSB14
RLR07C4751FSB14 RLR07C4751FSB14
RLR07C4751FSB14

RLR07C4751FSB14

Supplier's Site
Through Hole Resistors - RLR07C4751FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4751FSB14-ND
Through Hole Resistors RLR07C4751FSB14-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay - 81H4052 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay
81H4052
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay 81H4052
METAL FILM RESISTOR, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4751FSB14 RLR07C4751FSB14-ND 81H4052
Product Name RLR07C4751FSB14 Through Hole Resistors Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details