Vishay Intertechnology, Inc. RES 4.75K OHM 1% 1/4W AXIAL RLR07C4751FRRSL

Description
RES 4.75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1% 1/4W AXIAL - RLR07C4751FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 1/4W AXIAL
RLR07C4751FRRSL
RES 4.75K OHM 1% 1/4W AXIAL RLR07C4751FRRSL
RES 4.75Kohm 1% 1/4W AXIAL

RES 4.75Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4751FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4751FRRSL-ND
Through Hole Resistors RLR07C4751FRRSL-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4751FRRSL RLR07C4751FRRSL-ND
Product Name RES 4.75K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details