Vishay Intertechnology, Inc. RES 4.75K OHM 1% 1/4W AXIAL RLR07C4751FRBSL

Description
RES 4.75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1% 1/4W AXIAL - RLR07C4751FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 1/4W AXIAL
RLR07C4751FRBSL
RES 4.75K OHM 1% 1/4W AXIAL RLR07C4751FRBSL
RES 4.75Kohm 1% 1/4W AXIAL

RES 4.75Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4751FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4751FRBSL-ND
Through Hole Resistors RLR07C4751FRBSL-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4751FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4751FRBSL
Through Hole Resistors RLR07C4751FRBSL
RES 4.75K OHM 1% 1/4W AXIAL

RES 4.75K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4751FRBSL RLR07C4751FRBSL-ND RLR07C4751FRBSL
Product Name RES 4.75K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details