Vishay Intertechnology, Inc. MF,1/4W,475,1%,100PPM,S/.001%,T/R RLR07C4750FSR36

Description
MF,1/4W,475,1%,100PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,475,1%,100PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,475,1%,100PPM,S/.001%,T/R - RLR07C4750FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,475,1%,100PPM,S/.001%,T/R
RLR07C4750FSR36
MF,1/4W,475,1%,100PPM,S/.001%,T/R RLR07C4750FSR36
MF,1/4W,475,1%,100PP M,S/.001%,T/R

MF,1/4W,475,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RLR07C4750FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4750FSR36-ND
Through Hole Resistors RLR07C4750FSR36-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4750FSR36 RLR07C4750FSR36-ND
Product Name MF,1/4W,475,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers