Vishay Intertechnology, Inc. RLR07C4750FSB14 RLR07C4750FSB14

Description
RLR07C4750FSB14
Request a Quote Datasheet
Description
RLR07C4750FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C4750FSB14 - RLR07C4750FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4750FSB14
RLR07C4750FSB14
RLR07C4750FSB14 RLR07C4750FSB14
RLR07C4750FSB14

RLR07C4750FSB14

Supplier's Site
Through Hole Resistors - RLR07C4750FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4750FSB14-ND
Through Hole Resistors RLR07C4750FSB14-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay - 81H4051 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay
81H4051
Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay 81H4051
METAL FILM RESISTOR, 475 OHM, 250mW, 1%; Resistance:475ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 475 OHM, 250mW, 1%; Resistance:475ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201013
Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201013
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C4750FSB14 RLR07C4750FSB14-ND 81H4051 70201013
Product Name RLR07C4750FSB14 Through Hole Resistors Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details