Vishay Intertechnology, Inc. RES 475 OHM 1% 1/4W AXIAL RLR07C4750FRBSL

Description
RES 475ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1% 1/4W AXIAL - RLR07C4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1/4W AXIAL
RLR07C4750FRBSL
RES 475 OHM 1% 1/4W AXIAL RLR07C4750FRBSL
RES 475ohm 1% 1/4W AXIAL

RES 475ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4750FRBSL-ND
Through Hole Resistors RLR07C4750FRBSL-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4750FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4750FRBSL
Through Hole Resistors RLR07C4750FRBSL
RES 475 OHM 1% 1/4W AXIAL

RES 475 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4750FRBSL RLR07C4750FRBSL-ND RLR07C4750FRBSL
Product Name RES 475 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details