Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4750FPBSL

Description
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4750FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4750FPBSL-ND
Through Hole Resistors RLR07C4750FPBSL-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 475 OHM 1% 1/4W AXIAL - RLR07C4750FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1/4W AXIAL
RLR07C4750FPBSL
RES 475 OHM 1% 1/4W AXIAL RLR07C4750FPBSL
RES 475ohm 1% 1/4W AXIAL

RES 475ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4750FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4750FPBSL
Through Hole Resistors RLR07C4750FPBSL
RES 475 OHM 1% 1/4W AXIAL

RES 475 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4750FPBSL-ND RLR07C4750FPBSL RLR07C4750FPBSL
Product Name Through Hole Resistors RES 475 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details