Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4750FMBSL

Description
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4750FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4750FMBSL-ND
Through Hole Resistors RLR07C4750FMBSL-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 475 OHM 1% 1/4W AXIAL - RLR07C4750FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1/4W AXIAL
RLR07C4750FMBSL
RES 475 OHM 1% 1/4W AXIAL RLR07C4750FMBSL
RES 475ohm 1% 1/4W AXIAL

RES 475ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4750FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4750FMBSL
Through Hole Resistors RLR07C4750FMBSL
RES 475 OHM 1% 1/4W AXIAL

RES 475 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4750FMBSL-ND RLR07C4750FMBSL RLR07C4750FMBSL
Product Name Through Hole Resistors RES 475 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details