Vishay Intertechnology, Inc. RES 470K OHM 2% 1/4W AXIAL RLR07C4703GSRSL

Description
RES 470Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 2% 1/4W AXIAL - RLR07C4703GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 2% 1/4W AXIAL
RLR07C4703GSRSL
RES 470K OHM 2% 1/4W AXIAL RLR07C4703GSRSL
RES 470Kohm 2% 1/4W AXIAL

RES 470Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4703GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4703GSRSL-ND
Through Hole Resistors RLR07C4703GSRSL-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4703GSRSL RLR07C4703GSRSL-ND
Product Name RES 470K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details