Vishay Intertechnology, Inc. Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C4703GSRE7

Description
Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C4703GSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C4703GSRE7
Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C4703GSRE7
Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C4703GSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4703GSRE7TR-ND
Through Hole Resistors 541-RLR07C4703GSRE7TR-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4703GSRE7 541-RLR07C4703GSRE7TR-ND
Product Name Res Metal Film 470K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details