Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4703GSBSL

Description
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4703GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4703GSBSL-ND
Through Hole Resistors RLR07C4703GSBSL-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 470K OHM 2% 1/4W AXIAL - RLR07C4703GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 2% 1/4W AXIAL
RLR07C4703GSBSL
RES 470K OHM 2% 1/4W AXIAL RLR07C4703GSBSL
RES 470Kohm 2% 1/4W AXIAL

RES 470Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4703GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4703GSBSL
Through Hole Resistors RLR07C4703GSBSL
RES 470K OHM 2% 1/4W AXIAL

RES 470K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4703GSBSL-ND RLR07C4703GSBSL RLR07C4703GSBSL
Product Name Through Hole Resistors RES 470K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers