Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4702GSB14

Description
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C4702GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4702GSB14-ND
Through Hole Resistors 541-RLR07C4702GSB14-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C4702GSB14 - RLR07C4702GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4702GSB14
RLR07C4702GSB14
RLR07C4702GSB14 RLR07C4702GSB14
RLR07C4702GSB14

RLR07C4702GSB14

Supplier's Site
Metal Film Resistor, 47Kohm, 250Mw, 2%; Resistance Vishay - 83H3562 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 250Mw, 2%; Resistance Vishay
83H3562
Metal Film Resistor, 47Kohm, 250Mw, 2%; Resistance Vishay 83H3562
METAL FILM RESISTOR, 47KOHM, 250mW, 2%; Resistance:47kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47KOHM, 250mW, 2%; Resistance:47kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201062 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201062
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201062
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RLR07C4702GSB14-ND RLR07C4702GSB14 83H3562 70201062
Product Name Through Hole Resistors RLR07C4702GSB14 Metal Film Resistor, 47Kohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details