Vishay Intertechnology, Inc. RES 47K OHM 2% 1/4W AXIAL RLR07C4702GRBSL

Description
RES 47Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 2% 1/4W AXIAL - RLR07C4702GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 2% 1/4W AXIAL
RLR07C4702GRBSL
RES 47K OHM 2% 1/4W AXIAL RLR07C4702GRBSL
RES 47Kohm 2% 1/4W AXIAL

RES 47Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4702GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4702GRBSL-ND
Through Hole Resistors RLR07C4702GRBSL-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4702GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4702GRBSL
Through Hole Resistors RLR07C4702GRBSL
RES 47K OHM 2% 1/4W AXIAL

RES 47K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4702GRBSL RLR07C4702GRBSL-ND RLR07C4702GRBSL
Product Name RES 47K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details