Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1/4W AXIAL RLR07C4701GSRSL

Description
RES 4.7Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1/4W AXIAL - RLR07C4701GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1/4W AXIAL
RLR07C4701GSRSL
RES 4.7K OHM 2% 1/4W AXIAL RLR07C4701GSRSL
RES 4.7Kohm 2% 1/4W AXIAL

RES 4.7Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4701GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4701GSRSL-ND
Through Hole Resistors RLR07C4701GSRSL-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4701GSRSL RLR07C4701GSRSL-ND
Product Name RES 4.7K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details