Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4701GSRE5

Description
RES 4.7K OHM 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.7K OHM 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C4701GSRE5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4701GSRE5CT-ND
Through Hole Resistors 541-RLR07C4701GSRE5CT-ND
RES 4.7K OHM 2% 1/4W AXIAL

RES 4.7K OHM 2% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RLR07C4701GSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4701GSRE5TR-ND
Through Hole Resistors 541-RLR07C4701GSRE5TR-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,4.7K ,2%,100PPM,S/.001%,T/R - RLR07C4701GSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.7K ,2%,100PPM,S/.001%,T/R
RLR07C4701GSRE5
MF,1/4W,4.7K ,2%,100PPM,S/.001%,T/R RLR07C4701GSRE5
MF,1/4W,4.7K ,2%,100PPM,S/.001%,T /R

MF,1/4W,4.7K ,2%,100PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C4701GSRE5CT-ND RLR07C4701GSRE5
Product Name Through Hole Resistors MF,1/4W,4.7K ,2%,100PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- % 2 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details