Vishay Intertechnology, Inc. Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C4700GSB1423

Description
Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C4700GSB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C4700GSB1423
Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C4700GSB1423
Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C4700GSB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4700GSB1423-ND
Through Hole Resistors 541-RLR07C4700GSB1423-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4700GSB1423 541-RLR07C4700GSB1423-ND
Product Name Res Metal Film 470 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers