Vishay Precision Group Through-Hole 0.25W 470ohm Resistor RLR07C4700GSB14

Description
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C4700GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C4700GSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C4700GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C4700GSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25W 470ohm Resistor - 53-RLR07C4700GSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 470ohm Resistor
53-RLR07C4700GSB14
Through-Hole 0.25W 470ohm Resistor 53-RLR07C4700GSB14
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C4700GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C4700GSB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C4700GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C4700GSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RLR07C4700GSB14 - RLR07C4700GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4700GSB14
RLR07C4700GSB14
RLR07C4700GSB14 RLR07C4700GSB14
RLR07C4700GSB14

RLR07C4700GSB14

Supplier's Site
Through Hole Resistors - 541-RLR07C4700GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4700GSB14-ND
Through Hole Resistors 541-RLR07C4700GSB14-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201038 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201038
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201038
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 470 Ohm, 250Mw, 2%; Resistance Vishay - 81H6369 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 250Mw, 2%; Resistance Vishay
81H6369
Metal Film Resistor, 470 Ohm, 250Mw, 2%; Resistance Vishay 81H6369
METAL FILM RESISTOR, 470 OHM, 250mW, 2%; Resistance:470ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 470 OHM, 250mW, 2%; Resistance:470ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RLR07C4700GSB14 RLR07C4700GSB14 541-RLR07C4700GSB14-ND 70201038 81H6369
Product Name Through-Hole 0.25W 470ohm Resistor RLR07C4700GSB14 Through Hole Resistors Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 470 Ohm, 250Mw, 2%; Resistance Vishay
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details