Vishay Intertechnology, Inc. RES 470 OHM 2% 1/4W AXIAL RLR07C4700GRB14

Description
RES 470ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2% 1/4W AXIAL - RLR07C4700GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1/4W AXIAL
RLR07C4700GRB14
RES 470 OHM 2% 1/4W AXIAL RLR07C4700GRB14
RES 470ohm 2% 1/4W AXIAL

RES 470ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4700GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4700GRB14-ND
Through Hole Resistors RLR07C4700GRB14-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4700GRB14 RLR07C4700GRB14-ND
Product Name RES 470 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers