Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4644FRB14

Description
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4644FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4644FRB14-ND
Through Hole Resistors RLR07C4644FRB14-ND
4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR07C4644FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR07C4644FRB14
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C4644FRB14
Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C4644FRB14-ND RLR07C4644FRB14
Product Name Through Hole Resistors Res Metal Film 4.64M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details