Vishay Intertechnology, Inc. RES 464K OHM 1% 1/4W AXIAL RLR07C4643FSBSL

Description
RES 464Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1% 1/4W AXIAL - RLR07C4643FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1% 1/4W AXIAL
RLR07C4643FSBSL
RES 464K OHM 1% 1/4W AXIAL RLR07C4643FSBSL
RES 464Kohm 1% 1/4W AXIAL

RES 464Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4643FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4643FSBSL-ND
Through Hole Resistors RLR07C4643FSBSL-ND
464 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4643FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4643FSBSL
Through Hole Resistors RLR07C4643FSBSL
RES 464K OHM 1% 1/4W AXIAL

RES 464K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4643FSBSL RLR07C4643FSBSL-ND RLR07C4643FSBSL
Product Name RES 464K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details