Vishay Intertechnology, Inc. RES 46.4K OHM 1% 1/4W AXIAL RLR07C4642FSRSL

Description
RES 46.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1% 1/4W AXIAL - RLR07C4642FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1% 1/4W AXIAL
RLR07C4642FSRSL
RES 46.4K OHM 1% 1/4W AXIAL RLR07C4642FSRSL
RES 46.4Kohm 1% 1/4W AXIAL

RES 46.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4642FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4642FSRSL-ND
Through Hole Resistors RLR07C4642FSRSL-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4642FSRSL RLR07C4642FSRSL-ND
Product Name RES 46.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details