Vishay Intertechnology, Inc. Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C4642FSB14

Description
Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C4642FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C4642FSB14
Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C4642FSB14
Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR07C4642FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4642FSB14-ND
Through Hole Resistors 541-RLR07C4642FSB14-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4642FSB14 541-RLR07C4642FSB14-ND
Product Name Res Metal Film 46.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers