Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4640FRRE6

Description
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4640FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4640FRRE6-ND
Through Hole Resistors RLR07C4640FRRE6-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 464 OHM 1% 1/4W AXIAL - RLR07C4640FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/4W AXIAL
RLR07C4640FRRE6
RES 464 OHM 1% 1/4W AXIAL RLR07C4640FRRE6
RES 464ohm 1% 1/4W AXIAL

RES 464ohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,464Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C4323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C4323
Resistor,metal Film,464Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C4323
Resistor,Metal Film,464Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,464Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4640FRRE6-ND RLR07C4640FRRE6 51C4323
Product Name Through Hole Resistors RES 464 OHM 1% 1/4W AXIAL Resistor,metal Film,464Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers