Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4640FRBSL

Description
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4640FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4640FRBSL-ND
Through Hole Resistors RLR07C4640FRBSL-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 464 OHM 1% 1/4W AXIAL - RLR07C4640FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/4W AXIAL
RLR07C4640FRBSL
RES 464 OHM 1% 1/4W AXIAL RLR07C4640FRBSL
RES 464ohm 1% 1/4W AXIAL

RES 464ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4640FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4640FRBSL
Through Hole Resistors RLR07C4640FRBSL
RES 464 OHM 1% 1/4W AXIAL

RES 464 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4640FRBSL-ND RLR07C4640FRBSL RLR07C4640FRBSL
Product Name Through Hole Resistors RES 464 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details