Vishay Intertechnology, Inc. RES 45.3 OHM 1% 1/4W AXIAL RLR07C45R3FSRSL

Description
RES 45.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1% 1/4W AXIAL - RLR07C45R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1% 1/4W AXIAL
RLR07C45R3FSRSL
RES 45.3 OHM 1% 1/4W AXIAL RLR07C45R3FSRSL
RES 45.3ohm 1% 1/4W AXIAL

RES 45.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C45R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C45R3FSRSL-ND
Through Hole Resistors RLR07C45R3FSRSL-ND
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C45R3FSRSL RLR07C45R3FSRSL-ND
Product Name RES 45.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details