Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4424FRRE6

Description
4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4424FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4424FRRE6-ND
Through Hole Resistors RLR07C4424FRRE6-ND
4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.42M OHM 1% 1/4W AXIAL - RLR07C4424FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1% 1/4W AXIAL
RLR07C4424FRRE6
RES 4.42M OHM 1% 1/4W AXIAL RLR07C4424FRRE6
RES 4.42Mohm 1% 1/4W AXIAL

RES 4.42Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4424FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4424FRRE6
Through Hole Resistors RLR07C4424FRRE6
RES 4.42M OHM 1% 1/4W AXIAL

RES 4.42M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4424FRRE6-ND RLR07C4424FRRE6 RLR07C4424FRRE6
Product Name Through Hole Resistors RES 4.42M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers