Vishay Intertechnology, Inc. RES 4.42M OHM 1% 1/4W AXIAL RLR07C4424FPBSL

Description
RES 4.42Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.42Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1% 1/4W AXIAL - RLR07C4424FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1% 1/4W AXIAL
RLR07C4424FPBSL
RES 4.42M OHM 1% 1/4W AXIAL RLR07C4424FPBSL
RES 4.42Mohm 1% 1/4W AXIAL

RES 4.42Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4424FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4424FPBSL-ND
Through Hole Resistors RLR07C4424FPBSL-ND
4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4424FPBSL RLR07C4424FPBSL-ND
Product Name RES 4.42M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details