Vishay Intertechnology, Inc. Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C4424FPB14

Description
Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C4424FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C4424FPB14
Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C4424FPB14
Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C4424FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4424FPB14-ND
Through Hole Resistors RLR07C4424FPB14-ND
4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.42 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4424FPB14 RLR07C4424FPB14-ND
Product Name Res Metal Film 4.42M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details