Vishay Intertechnology, Inc. RES 442K OHM 1% 1/4W AXIAL RLR07C4423FSR36

Description
RES 442Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1% 1/4W AXIAL - RLR07C4423FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1% 1/4W AXIAL
RLR07C4423FSR36
RES 442K OHM 1% 1/4W AXIAL RLR07C4423FSR36
RES 442Kohm 1% 1/4W AXIAL

RES 442Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4423FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4423FSR36-ND
Through Hole Resistors RLR07C4423FSR36-ND
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4423FSR36 RLR07C4423FSR36-ND
Product Name RES 442K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers