Vishay Intertechnology, Inc. RES 44.2K OHM 1% 1/4W AXIAL RLR07C4422FSRSL

Description
RES 44.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1% 1/4W AXIAL - RLR07C4422FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1% 1/4W AXIAL
RLR07C4422FSRSL
RES 44.2K OHM 1% 1/4W AXIAL RLR07C4422FSRSL
RES 44.2Kohm 1% 1/4W AXIAL

RES 44.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4422FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4422FSRSL-ND
Through Hole Resistors RLR07C4422FSRSL-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4422FSRSL RLR07C4422FSRSL-ND
Product Name RES 44.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers