Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4421FSBSL

Description
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4421FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4421FSBSL-ND
Through Hole Resistors RLR07C4421FSBSL-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.42K OHM 1% 1/4W AXIAL - RLR07C4421FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1% 1/4W AXIAL
RLR07C4421FSBSL
RES 4.42K OHM 1% 1/4W AXIAL RLR07C4421FSBSL
RES 4.42Kohm 1% 1/4W AXIAL

RES 4.42Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4421FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4421FSBSL
Through Hole Resistors RLR07C4421FSBSL
RES 4.42K OHM 1% 1/4W AXIAL

RES 4.42K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4421FSBSL-ND RLR07C4421FSBSL RLR07C4421FSBSL
Product Name Through Hole Resistors RES 4.42K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers