Vishay Intertechnology, Inc. RES 442 OHM 1% 1/4W AXIAL RLR07C4420FSBSL

Description
RES 442ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1% 1/4W AXIAL - RLR07C4420FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1% 1/4W AXIAL
RLR07C4420FSBSL
RES 442 OHM 1% 1/4W AXIAL RLR07C4420FSBSL
RES 442ohm 1% 1/4W AXIAL

RES 442ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4420FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4420FSBSL-ND
Through Hole Resistors RLR07C4420FSBSL-ND
442 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4420FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4420FSBSL
Through Hole Resistors RLR07C4420FSBSL
RES 442 OHM 1% 1/4W AXIAL

RES 442 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4420FSBSL RLR07C4420FSBSL-ND RLR07C4420FSBSL
Product Name RES 442 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details