Vishay Intertechnology, Inc. RES 43.2 OHM 1% 1/4W AXIAL RLR07C43R2FRBSL

Description
RES 43.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1% 1/4W AXIAL - RLR07C43R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1% 1/4W AXIAL
RLR07C43R2FRBSL
RES 43.2 OHM 1% 1/4W AXIAL RLR07C43R2FRBSL
RES 43.2ohm 1% 1/4W AXIAL

RES 43.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C43R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C43R2FRBSL-ND
Through Hole Resistors RLR07C43R2FRBSL-ND
43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C43R2FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C43R2FRBSL
Through Hole Resistors RLR07C43R2FRBSL
RES 43.2 OHM 1% 1/4W AXIAL

RES 43.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C43R2FRBSL RLR07C43R2FRBSL-ND RLR07C43R2FRBSL
Product Name RES 43.2 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details