Vishay Intertechnology, Inc. RES 43 OHM 2% 1/4W AXIAL RLR07C43R0GSBSL

Description
RES 43ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 43ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 2% 1/4W AXIAL - RLR07C43R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2% 1/4W AXIAL
RLR07C43R0GSBSL
RES 43 OHM 2% 1/4W AXIAL RLR07C43R0GSBSL
RES 43ohm 2% 1/4W AXIAL

RES 43ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C43R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C43R0GSBSL-ND
Through Hole Resistors RLR07C43R0GSBSL-ND
43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C43R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C43R0GSBSL
Through Hole Resistors RLR07C43R0GSBSL
RES 43 OHM 2% 1/4W AXIAL

RES 43 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C43R0GSBSL RLR07C43R0GSBSL-ND RLR07C43R0GSBSL
Product Name RES 43 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details