Vishay Intertechnology, Inc. RES 43 OHM 2% 1/4W AXIAL RLR07C43R0GPRE6

Description
RES 43ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 43ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 2% 1/4W AXIAL - RLR07C43R0GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2% 1/4W AXIAL
RLR07C43R0GPRE6
RES 43 OHM 2% 1/4W AXIAL RLR07C43R0GPRE6
RES 43ohm 2% 1/4W AXIAL

RES 43ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C43R0GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C43R0GPRE6-ND
Through Hole Resistors RLR07C43R0GPRE6-ND
43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C43R0GPRE6 RLR07C43R0GPRE6-ND
Product Name RES 43 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details