Vishay Intertechnology, Inc. Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C43R0GPRE5

Description
Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C43R0GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C43R0GPRE5
Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C43R0GPRE5
Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C43R0GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C43R0GPRE5TR-ND
Through Hole Resistors 541-RLR07C43R0GPRE5TR-ND
43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C43R0GPRE5 541-RLR07C43R0GPRE5TR-ND
Product Name Res Metal Film 43 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details