Vishay Intertechnology, Inc. Through Hole Resistors RLR07C43R0GPBSL

Description
43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C43R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C43R0GPBSL-ND
Through Hole Resistors RLR07C43R0GPBSL-ND
43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 43 OHM 2% 1/4W AXIAL - RLR07C43R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2% 1/4W AXIAL
RLR07C43R0GPBSL
RES 43 OHM 2% 1/4W AXIAL RLR07C43R0GPBSL
RES 43ohm 2% 1/4W AXIAL

RES 43ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C43R0GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C43R0GPBSL
Through Hole Resistors RLR07C43R0GPBSL
RES 43 OHM 2% 1/4W AXIAL

RES 43 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C43R0GPBSL-ND RLR07C43R0GPBSL RLR07C43R0GPBSL
Product Name Through Hole Resistors RES 43 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details