Vishay Intertechnology, Inc. RES 43.2K OHM 1% 1/4W AXIAL RLR07C4322FPBSL

Description
RES 43.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1% 1/4W AXIAL - RLR07C4322FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1% 1/4W AXIAL
RLR07C4322FPBSL
RES 43.2K OHM 1% 1/4W AXIAL RLR07C4322FPBSL
RES 43.2Kohm 1% 1/4W AXIAL

RES 43.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4322FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4322FPBSL-ND
Through Hole Resistors RLR07C4322FPBSL-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4322FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4322FPBSL
Through Hole Resistors RLR07C4322FPBSL
RES 43.2K OHM 1% 1/4W AXIAL

RES 43.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4322FPBSL RLR07C4322FPBSL-ND RLR07C4322FPBSL
Product Name RES 43.2K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details