Vishay Precision Group RES 432 OHM 1% 1/4W AXIAL RLR07C4320FSB14

Description
RES 432ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1% 1/4W AXIAL - RLR07C4320FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1% 1/4W AXIAL
RLR07C4320FSB14
RES 432 OHM 1% 1/4W AXIAL RLR07C4320FSB14
RES 432ohm 1% 1/4W AXIAL

RES 432ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4320FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4320FSB14-ND
Through Hole Resistors RLR07C4320FSB14-ND
432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C4158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C4158
Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C4158
Resistor,Metal Film,432Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,432Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4320FSB14 RLR07C4320FSB14-ND 51C4158
Product Name RES 432 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details