Vishay Intertechnology, Inc. RES 4.3M OHM 2% 1/4W AXIAL RLR07C4304GRBSL

Description
RES 4.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3M OHM 2% 1/4W AXIAL - RLR07C4304GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 2% 1/4W AXIAL
RLR07C4304GRBSL
RES 4.3M OHM 2% 1/4W AXIAL RLR07C4304GRBSL
RES 4.3Mohm 2% 1/4W AXIAL

RES 4.3Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4304GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4304GRBSL-ND
Through Hole Resistors RLR07C4304GRBSL-ND
4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4304GRBSL RLR07C4304GRBSL-ND
Product Name RES 4.3M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers