Vishay Intertechnology, Inc. Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4304GMRE8

Description
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C4304GMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C4304GMRE8
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C4304GMRE8
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C4304GMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4304GMRE8TR-ND
Through Hole Resistors 541-RLR07C4304GMRE8TR-ND
4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4304GMRE8 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4304GMRE8
Through Hole Resistors RLR07C4304GMRE8
RES 4.3M OHM 2% 1/4W AXIAL

RES 4.3M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4304GMRE8 541-RLR07C4304GMRE8TR-ND RLR07C4304GMRE8
Product Name Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 1 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers