Vishay Intertechnology, Inc. Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C4304GMB14

Description
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C4304GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C4304GMB14
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C4304GMB14
Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C4304GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4304GMB14-ND
Through Hole Resistors RLR07C4304GMB14-ND
4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4304GMB14 RLR07C4304GMB14-ND
Product Name Res Metal Film 4.3M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details