Vishay Intertechnology, Inc. RES 430K OHM 2% 1/4W AXIAL RLR07C4303GSRSL

Description
RES 430Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 2% 1/4W AXIAL - RLR07C4303GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 2% 1/4W AXIAL
RLR07C4303GSRSL
RES 430K OHM 2% 1/4W AXIAL RLR07C4303GSRSL
RES 430Kohm 2% 1/4W AXIAL

RES 430Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4303GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4303GSRSL-ND
Through Hole Resistors RLR07C4303GSRSL-ND
430 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4303GSRSL RLR07C4303GSRSL-ND
Product Name RES 430K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details